NPFC - MIL-PRF-2819
INSULATION BLOCK, THERMAL
| Organization: | NPFC |
| Publication Date: | 17 November 2004 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This specification establishes the requirements for thermal insulation block for use on machinery and equipment at surface temperatures up to the limits for the classes specified.
intended Use:
The insulation covered by this specification is intended for use for thermal insulation of machinery and equipment operating to 1200°F surface temperature for class 2 and to 1500°F for class 3.... View More
Document History