MODUK - DEF STAN 80-90

Polystyrene Cement and Varnish, Type QX RD 1221A and RD 1276A

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1983
Status: inactive
Page Count: 8
scope:

This Standard relates to cement and varnish based on polystyrene for armament purposes.

The designation 'Type QX' indicates that the material is of a quality suitable for application where a high degree of compatibility with explosives is a requirement. However, its compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications from the Director, Propellants, Explosives and Rocket Motor Establishment, Waltham Abbey, Essex.

Document History

DEF STAN 80-90
January 1, 1983
Polystyrene Cement and Varnish, Type QX RD 1221A and RD 1276A
This Standard relates to cement and varnish based on polystyrene for armament purposes. The designation 'Type QX' indicates that the material is of a quality suitable for application where a high...

References

Advertisement