DS/EN 60895

Live working – Conductive clothing for use at nominal voltage up to 800 kV a.c. and ± 600 kV d.c.

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 June 2004
Status: active
Page Count: 50
ICS Code (Electrical equipment for working in special conditions in general): 29.260.01
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This International Standard is applicable to conductive clothing, either assembled form component parts or forming a single complete clothing, worn by (electrically) skilled persons during live working (especially bare-hand working) at a nominal power system voltage up to 800 kV a.c. and ± 600 kV d.c. It is applicable to conductive jackets, trousers, coveralls (one-piece clothing), gloves or mitts, hoods, shoes, overshoe socks and socks.

Document History

DS/EN 60895
June 10, 2004
Live working – Conductive clothing for use at nominal voltage up to 800 kV a.c. and ± 600 kV d.c.
This International Standard is applicable to conductive clothing, either assembled form component parts or forming a single complete clothing, worn by (electrically) skilled persons during live...
September 23, 1996
Conductive clothing for live working at a nominal voltage up to 800 kV a.c.
Relates to conductive clothing worn by electrical workers during live working (especially bare hand working) at a nominal voltage level up to 800 kV a.c. Applies to suit, gloves or mitts, hoods,...
Live working - Conductive clothing for use at nominal voltage up to 800 kV a.c. and ± 600 kV d.c.
This International Standard is applicable to conductive clothing, worn during live working (especially bare-hand working) on a.c. and d.c. electrical installations, to provide electrical continuity...

References

Advertisement