DS/EN 60895

Conductive clothing for live working at a nominal voltage up to 800 kV a.c.

inactive
Organization: DS
Publication Date: 23 September 1996
Status: inactive
Page Count: 61
ICS Code (Protective clothing): 13.340.10
scope:

Relates to conductive clothing worn by electrical workers during live working (especially bare hand working) at a nominal voltage level up to 800 kV a.c. Applies to suit, gloves or mitts, hoods, shoes and socks.

Document History

June 10, 2004
Live working – Conductive clothing for use at nominal voltage up to 800 kV a.c. and ± 600 kV d.c.
This International Standard is applicable to conductive clothing, either assembled form component parts or forming a single complete clothing, worn by (electrically) skilled persons during live...
DS/EN 60895
September 23, 1996
Conductive clothing for live working at a nominal voltage up to 800 kV a.c.
Relates to conductive clothing worn by electrical workers during live working (especially bare hand working) at a nominal voltage level up to 800 kV a.c. Applies to suit, gloves or mitts, hoods,...
Live working - Conductive clothing for use at nominal voltage up to 800 kV a.c. and ± 600 kV d.c.
This International Standard is applicable to conductive clothing, worn during live working (especially bare-hand working) on a.c. and d.c. electrical installations, to provide electrical continuity...
Advertisement