FORD WSK-M3D168-A1
PHENOLIC (PF), 40% WOOD FLOUR FILLED INJECTION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 23 August 2006 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a thermosetting injection molding compound based on two stage cure phenolic resin, 40% or above wood flour filled, with phenolic resin content of 45% minimum.
Document History
FORD WSK-M3D168-A1
August 23, 2006
PHENOLIC (PF), 40% WOOD FLOUR FILLED INJECTION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermosetting injection molding compound based on two stage cure phenolic resin, 40% or above wood flour filled, with phenolic resin content of 45%...
May 1, 1992
PHENOLIC (PF), 40 % WOOD FLOUR FILLED INJECTION MOLDING COMPOUND
1. SCOPE The material defined by this specification is a thermosetting injection molding compound based on two stage cure phenolic resin, 40 % or above wood flour filled, with phenolic resin content...