FORD WSK-M3D168-A1
PHENOLIC (PF), 40 % WOOD FLOUR FILLED INJECTION MOLDING COMPOUND
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 1 May 1992 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a thermosetting injection molding compound based on two stage cure phenolic resin, 40 % or above wood flour filled, with phenolic resin content of 45 % minimum.
Document History
August 23, 2006
PHENOLIC (PF), 40% WOOD FLOUR FILLED INJECTION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermosetting injection molding compound based on two stage cure phenolic resin, 40% or above wood flour filled, with phenolic resin content of 45%...
FORD WSK-M3D168-A1
May 1, 1992
PHENOLIC (PF), 40 % WOOD FLOUR FILLED INJECTION MOLDING COMPOUND
1. SCOPE The material defined by this specification is a thermosetting injection molding compound based on two stage cure phenolic resin, 40 % or above wood flour filled, with phenolic resin content...