DLA - SMD-5962-02524 REV D

MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 November 2006
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 13, 2018
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 2, 2017
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 1, 2016
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 27, 2013
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 6, 2012
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 11, 2008
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-02524 REV D
November 28, 2006
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 17, 2006
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 27, 2005
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 19, 2003
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
January 6, 2003
MICROCIRCUIT, LINEAR, POSITIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement