ETSI - PRETS 300 497-3

Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 3: Abstract Test Suite (ATS) for Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 162
scope:

This final draft European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the DECT FP MAC layer.

The objective of this test specification is to provide a basis for approval tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment. This part contains the ATS specification for testing of the MAC layer at the FT.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646 [21] to [27]) as well as the ETSI rules for conformance testing (ETS 300 406 [29]) are used as basis for the test methodology.

Test specifications for the Physical Layer (PHL) are provided in other DECT standards.

Annex A provides the Tree and Tabular Combined Notation (TTCN) part of this ATS.

Annex B provides the specification of the parallel test component LT_MAC.

Annex C provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma of this ATS.

Annex D provides the Protocol Conformance Test Report (PCTR) Proforma of this ATS.

Document History

September 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Test Case Library (TCL); Part 3: Abstract Test Suite (ATS) for Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
A description is not available for this item.
June 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Test Case Library (TCL); Part 3: Abstract Test Suite (ATS) for Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
The present document contains the Abstract Test Suite (ATS) to test the DECT FP MAC layer. The objective of this test specification is to provide a basis for approval tests for DECT equipment giving...
August 1, 1998
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 3: Abstract Test Suite (ATS) for Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
The present document contains the Abstract Test Suite (ATS) to test the DECT FP MAC layer. The objective of this test specification is to provide a basis for approval tests for DECT equipment giving...
February 1, 1998
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 3: Abstract Test Suite (ATS) for Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the DECT FP MAC layer. The objective of this test specification is to provide a basis for approval tests...
November 1, 1997
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 3: Abstract Test Suite (ATS) for Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the DECT FP MAC layer. The objective of this test specification is to provide a basis for approval tests...
February 1, 1997
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 3: Abstract Test Suite (ATS) for Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the DECT FP MAC layer. The objective of this test specification is to provide a basis for approval tests...
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 3: Abstract Test Suite (ATS) for Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the DECT FP MAC layer. The objective of this test specification is to provide a basis for approval tests...
PRETS 300 497-3
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 3: Abstract Test Suite (ATS) for Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
This final draft European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the DECT FP MAC layer. The objective of this test specification is to provide a basis for...
January 1, 1995
Radio Equipment and Systems (RES); Digital European Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 3: Abstract Test Suite (ATS) for Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the DECT FP MAC layer. The objective of this test specification is to provide a basis for approval tests...

References

Advertisement