ETSI - EN 300 497-3
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 3: Abstract Test Suite (ATS) for Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
| Organization: | ETSI |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 26 |
scope:
The present document contains the Abstract Test Suite (ATS) to test the DECT FP MAC layer.
The objective of this test specification is to provide a basis for approval tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment. This part contains the ATS specification for testing of the MAC layer at the FT.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646 Parts 1 to 7 [10] to [16]) as well as the ETSI rules for conformance testing (ETS 300 406 [7]) are used as basis for the test methodology.
Test specifications for the Physical Layer (PHL) are provided in other DECT standards.
Annex A provides the Tree and Tabular Combined Notation (TTCN) part of this ATS.
Annex B provides the specification of the parallel test component LT_MAC.
Annex C provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of this ATS.
Annex D provides the Protocol Conformance Test Report (PCTR) Proforma of this ATS.
Document History