DLA - DESC-DWG-88014 REV A

RESISTOR, NETWORK, 12-PIN, SINGLE-IN-LINE PACKAGE (SIP)

inactive
Organization: DLA
Publication Date: 28 May 1993
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements for a 12-pin, single-in-line package resistor network.

The complete part number shall be as shown in the following example:

The schematic of the resistor network shall be identified by a single letter in accordance with the drawings (see figure 1). The resistor element RREF shall be the reference resistor element used in determining the ratio accuracy (when applicable).

The resistance value designations shall be in accordance with MIL-R-83401.

Characteristics shall be in accordance with MIL-R-83401 (characteristic K).

intended Use:

Resistor networks described herein are intended for use in electronic circuits where miniaturization is required.

Document History

May 10, 2018
RESISTOR, NETWORK, 12-PIN, SINGLE-IN-LINE PACKAGE (SIP)
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
February 24, 2011
RESISTOR, NETWORK, 12-PIN, SINGLE-IN-LINE PACKAGE (SIP)
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
April 13, 2005
RESISTOR, NETWORK, 12-PIN, SINGLE-IN-LINE PACKAGE (SIP)
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
July 16, 1999
RESISTOR, NETWORK, 12-PIN, SINGLE-IN-LINE PACKAGE (SIP)
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
DESC-DWG-88014 REV A
May 28, 1993
RESISTOR, NETWORK, 12-PIN, SINGLE-IN-LINE PACKAGE (SIP)
This drawing describes the requirements for a 12-pin, single-in-line package resistor network. The complete part number shall be as shown in the following example: The schematic of the resistor...
March 7, 1988
RESISTOR, NETWORK, 12-PIN, SINGLE-IN-LINE PACKAGE (SIP)
A description is not available for this item.

References

Advertisement