SNZ - AS/NZS 61347.1

Lamp controlgear Part 1: General and safety requirements

inactive
Organization: SNZ
Publication Date: 27 August 2002
Status: inactive
Page Count: 60
scope:

This part of AS/NZS 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.

This standard also covers lamp controlgear for lamps which are not yet standardized.

Tests dealt with in this standard are type tests. Requirements for testing individual lamp controlgear during production are not included.

Requirements for semi-luminaires are given in AS/NZS 60598.1.

In addition to the requirements given in this standard, annex B sets out general and safety requirements applicable to thermally protected lamp controlgear.

Annex C sets out additional general and safety requirements as they apply to electronic lamp controlgear with means of protection against overheating.

NOTE - Examples of products covered by this Standard are electronic starters, ballasts and electronic converters.

Dimmers, iron core transformers (if not covered by 61347.2) are not included in this Standard.

Document History

March 9, 2016
Lamp controlgear Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
March 9, 2016
Lamp controlgear Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
AS/NZS 61347.1
August 27, 2002
Lamp controlgear Part 1: General and safety requirements
This part of AS/NZS 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...

References

Advertisement