ASD-STAN - PREN 3543
Aerospace Series Bolts, 100 Degree Countersunk Normal Head, Offset Cruciform-Ribbed Recess, Close Tolerance Shank, Short Thread in Heat and Corrosion Resisting Steel, Passivated Classification: 1100 MPa (at Ambient Temperature) /425 Degrees Celsius
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 31 October 1990 |
| Status: | active |
| Page Count: | 7 |
Document History
PREN 3543
October 31, 1990
Aerospace Series Bolts, 100 Degree Countersunk Normal Head, Offset Cruciform-Ribbed Recess, Close Tolerance Shank, Short Thread in Heat and Corrosion Resisting Steel, Passivated Classification: 1100 MPa (at Ambient Temperature) /425 Degrees Celsius
A description is not available for this item.
January 1, 1989
Bolts, 100 Degrees Countersunk Normal Head, Offset Cruciform-Ribbed Recess, Close Tolerance Shank, Short Thread, in Corrosion Resisting Steel, Passivated Classification: 1100 MPa/425 Degrees Celsius
A description is not available for this item.