ASD-STAN - PREN 3543
Bolts, 100 Degrees Countersunk Normal Head, Offset Cruciform-Ribbed Recess, Close Tolerance Shank, Short Thread, in Corrosion Resisting Steel, Passivated Classification: 1100 MPa/425 Degrees Celsius
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 January 1989 |
| Status: | inactive |
| Page Count: | 8 |
Document History
October 31, 1990
Aerospace Series Bolts, 100 Degree Countersunk Normal Head, Offset Cruciform-Ribbed Recess, Close Tolerance Shank, Short Thread in Heat and Corrosion Resisting Steel, Passivated Classification: 1100 MPa (at Ambient Temperature) /425 Degrees Celsius
A description is not available for this item.
PREN 3543
January 1, 1989
Bolts, 100 Degrees Countersunk Normal Head, Offset Cruciform-Ribbed Recess, Close Tolerance Shank, Short Thread, in Corrosion Resisting Steel, Passivated Classification: 1100 MPa/425 Degrees Celsius
A description is not available for this item.