DS/EN 61857-23
Electrical insulation systems - Procedures for thermal evaluation - Part 23: Specific requirements for general purpose, tall-channel model - Wire-wound electrical insulation systems (EIS)
inactive
| Organization: | DS |
| Publication Date: | 13 November 2002 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Insulation systems): | 29.080.30 |
scope:
This part of IEC 61857 specifies a general-purpose, tall-channel model (GPM-TC) which can be used for the evaluation of wire-wound electrical insualtion systems where the general-purpose model (GPM) defined in IEC 61857-21 does not offer sufficient space for the electrical insulating materials (EIM) and/or winding wire to be evaluated.
Document History
April 7, 2003
Electrical insulation systems - Procedures for thermal evaluation - Part 23: Specific requirements for general purpose, tall-channel model - Wire-wound electrical insulation systems (EIS)
This part of IEC 61857 specifies a general-purpose, tall-channel model (GPM-TC) which can be used for the evaluation of wire-wound electrical insualtion systems where the general-purpose model (GPM)...
DS/EN 61857-23
November 13, 2002
Electrical insulation systems - Procedures for thermal evaluation - Part 23: Specific requirements for general purpose, tall-channel model - Wire-wound electrical insulation systems (EIS)
This part of IEC 61857 specifies a general-purpose, tall-channel model (GPM-TC) which can be used for the evaluation of wire-wound electrical insualtion systems where the general-purpose model (GPM)...