DS/EN 61857-23/Corr.

Electrical insulation systems - Procedures for thermal evaluation - Part 23: Specific requirements for general purpose, tall-channel model - Wire-wound electrical insulation systems (EIS)

inactive, Most Current
Organization: DS
Publication Date: 7 April 2003
Status: inactive
Page Count: 6
ICS Code (Insulation systems): 29.080.30
scope:

This part of IEC 61857 specifies a general-purpose, tall-channel model (GPM-TC) which can be used for the evaluation of wire-wound electrical insualtion systems where the general-purpose model (GPM) defined in IEC 61857-21 does not offer sufficient space for the electrical insulating materials (EIM) and/or winding wire to be evaluated.

Document History

DS/EN 61857-23/Corr.
April 7, 2003
Electrical insulation systems - Procedures for thermal evaluation - Part 23: Specific requirements for general purpose, tall-channel model - Wire-wound electrical insulation systems (EIS)
This part of IEC 61857 specifies a general-purpose, tall-channel model (GPM-TC) which can be used for the evaluation of wire-wound electrical insualtion systems where the general-purpose model (GPM)...
November 13, 2002
Electrical insulation systems - Procedures for thermal evaluation - Part 23: Specific requirements for general purpose, tall-channel model - Wire-wound electrical insulation systems (EIS)
This part of IEC 61857 specifies a general-purpose, tall-channel model (GPM-TC) which can be used for the evaluation of wire-wound electrical insualtion systems where the general-purpose model (GPM)...

References

Advertisement