ETSI - PRETS 300 374-9
Intelligent Network (IN); Intelligent Network Capability Set 1 (CS1); Core Intelligent Network Application Protocol (INAP); Part 9: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Service Control Function (SCF) to Service Switching Function (SSF) and the SCF to Specialized Resource Function (SRF) Interfaces
| Organization: | ETSI |
| Publication Date: | 1 December 1997 |
| Status: | inactive |
| Page Count: | 86 |
scope:
This European Telecommunication Standard (ETS) specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Service Control Function (SCF) to Service Switching Function (SSF) and the SCF to Specialized Resource Function (SRF) interfaces of the core Intelligent Network Application Protocol (INAP) Capability Set 1 (CS1) according to ETS 300 374-1 [1].
ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4] are used as the basis for the test methodology.
Document History