ETSI - PRETS 300 374-9

Intelligent Network (IN); Intelligent Network Capability Set 1 (CS1); Core Intelligent Network Application Protocol (INAP); Part 9: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Service Control Function (SCF) to Service Switching Function (SSF) and the SCF to Specialized Resource Function (SRF) Interfaces

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 84
scope:

This European Telecommunication Standard (ETS) specifies the Test Suite Structure & Test Purposes (TSS&TP) for the Service Control Function (SCF) to Service Switching Function (SSF) and the SCF to Specialized Resource Function (SRF) interfaces of the Core Intelligent Network Application Protocol (Core INAP) Capability Set I (CS-I) according to ETS 300 374-1 [1].

The ISO standards for the methodology of conformance testing ISO/IEC 9646 Part 1 [3] and ISO/IEC 9646 Part 2 [4] are used as the basis for the test methodology.

Document History

February 1, 1998
Intelligent Network (IN); Intelligent Network Capability Set 1 (CS1); Core Intelligent Network Application Protocol (INAP); Part 9: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Service Control Function (SCF) to Service Switching Function (SSF) and the SCF to Specialized Resource Function (SRF) Interfaces
A description is not available for this item.
December 1, 1997
Intelligent Network (IN); Intelligent Network Capability Set 1 (CS1); Core Intelligent Network Application Protocol (INAP); Part 9: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Service Control Function (SCF) to Service Switching Function (SSF) and the SCF to Specialized Resource Function (SRF) Interfaces
This European Telecommunication Standard (ETS) specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Service Control Function (SCF) to Service Switching Function (SSF) and the SCF to...
PRETS 300 374-9
January 1, 1996
Intelligent Network (IN); Intelligent Network Capability Set 1 (CS1); Core Intelligent Network Application Protocol (INAP); Part 9: Test Suite Structure and Test Purposes (TSS&TP) Specification for the Service Control Function (SCF) to Service Switching Function (SSF) and the SCF to Specialized Resource Function (SRF) Interfaces
This European Telecommunication Standard (ETS) specifies the Test Suite Structure & Test Purposes (TSS&TP) for the Service Control Function (SCF) to Service Switching Function (SSF) and the SCF to...
Advertisement