NEMA - HP 4

Electrical and Electronic FEP (Fluorinated Ethylene Propylene) Insulated High Temperature Hook-Up Wire, Types KT (250 Volt), K (600 Volt), and KK (1000 Volt)

inactive
Organization: NEMA
Publication Date: 1 January 2000
Status: inactive
Page Count: 32
scope:

This Standards Publication covers specific requirements for FEP (Fluorinated Ethylene Propylene) insulated solid and stranded wire, designed for the internal wiring of high reliability electrical and electronic equipment. This Standards Publication addresses 250 volt (Type KT), 600 volt (Type K), and 1000 volt (Type KK) wire and permits continuous conductor temperature ratings of −65°C to +200°C with silver-coated or nickel-coated conductors and −65°C to +150°C with tin-coated conductors. These types of hook-up wire are used when the following requirements are called for:

• High temperature resistance

• Low temperature resistance

• Low dielectric constant

• Resistance to cleaning solutions or a variety of chemicals that may come in contact with either the wire or the equipment

• Good flexibility and flex life when stranded conductors are used

Document History

January 1, 2021
Electrical and Electronic FEP (Fluorinated Ethylene Propylene) Insulated High-Temperature Hook-Up Wire, Types KT (250 Volt), K (600 Volt), and KK (1000 Volt)
This Standards publication covers specific requirements for FEP (Fluorinated Ethylene Propylene) insulated solid and stranded wire, designed for the internal wiring of high reliability electrical and...
January 1, 2012
Electrical and Electronic FEP (Fluorinated Ethylene Propylene) Insulated High Temperature Hook-Up Wire, Types KT (250 Volt), K (600 Volt), and KK (1000 Volt)
This standards publication covers specific requirements for FEP (Fluorinated Ethylene Propylene) insulated solid and stranded wire, designed for the internal wiring of high reliability electrical and...
January 1, 2000
Electrical and Electronic FEP (Fluorinated Ethylene Propylene) Insulated High Temperature Hook-Up Wire, Types KT (250 Volt), K (600 Volt), and KK (1000 Volt)
This Standards Publication covers specific requirements for FEP (Fluorinated Ethylene Propylene) insulated solid and stranded wire, designed for the internal wiring of high reliability electrical and...
January 1, 2000
Electrical and Electronic FEP (Fluorinated Ethylene Propylene) Insulated High Temperature Hook-Up Wire, Types KT (250 Volt), K (600 Volt), and KK (1000 Volt)
A description is not available for this item.
January 1, 2000
Electrical and Electronic FEP (Fluorinated Ethylene Propylene) Insulated High Temperature Hook-Up Wire, Types KT (250 Volt), K (600 Volt), and KK (1000 Volt)
This Standards Publication covers specific requirements for FEP (Fluorinated Ethylene Propylene) insulated solid and stranded wire, designed for the internal wiring of high reliability electrical and...
HP 4
January 1, 2000
Electrical and Electronic FEP (Fluorinated Ethylene Propylene) Insulated High Temperature Hook-Up Wire, Types KT (250 Volt), K (600 Volt), and KK (1000 Volt)
This Standards Publication covers specific requirements for FEP (Fluorinated Ethylene Propylene) insulated solid and stranded wire, designed for the internal wiring of high reliability electrical and...
January 1, 1997
Electrical and Electronic FEP (Fluorinated Ethylene Propylene) Insulated High Temperature Hook-Up Wire, Types KT (250 Volt), K (600 Volt), and KK (1000 Volt)
A description is not available for this item.
January 1, 1988
Electrical and Electronic FEP Insulated High Temperature Hook-Up Wire, Types K, KK, and KT
A description is not available for this item.

References

Advertisement