NEMA - ANSI/NEMA HP 4
Electrical and Electronic FEP (Fluorinated Ethylene Propylene) Insulated High Temperature Hook-Up Wire, Types KT (250 Volt), K (600 Volt), and KK (1000 Volt)
| Organization: | NEMA |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This Standards Publication covers specific requirements for FEP (Fluorinated Ethylene Propylene) insulated solid and stranded wire, designed for the internal wiring of high reliability electrical and electronic equipment. This Standards Publication addresses 250 volt (Type KT), 600 volt (Type K), and 1000 volt (Type KK) wire and permits continuous conductor temperature ratings of -65°C to +200°C with silver-coated or nickel-coated conductors and -65°C to +150°C with tin-coated conductors.
Document History