NPFC - MIL-M-38510/161
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, COMMON OR GATES, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 7 September 1976 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification covers the detail requirements for monolithic, silicon, TTL, positive or logic gating microcircuits. Three product assurance classes and a choice of case outline/lead finish are provided for each type and are reflected in the complete part number.
The complete part number shall be in accordance with MIL-M-38510.
The device type shall be as shown in the following:
Device type Circuit 01 Quadruple 2-input positive or gate
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter MIL-M-38510, appendix C, case outline A F-1 (14-pin, ¼" × ¼", flat pack) B F-3 (14-pin, 3/16" × ¼", flat pack) C D-1 (14-pin, ¼" × ¾", dual-in-line pack) D F-2 (14-pin, ¼" × ⅜", flat-pack)
Supply voltage range - - - - - - - - −0.5 Vdc to 7.0 Vdc Input voltage range- - - - - - - - - 1.5 Vdc at −12 mA to 5.5 Vdc Storage temperature range- - - - - - −65°C to 150°C Maximum power dissipation, PD- - - - 210 mWdc 1/ Lead temperature (soldering 10 seconds) - - - - - - - - - - - - - - 300°C Junction temperature - - - - - - - - - TJ = 175°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBRD), Griffis AFB, NY 13440, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage - - - - - - - - - - 4.5 Vdc minimum to 5.5 Vdc maximum Minimum high level input voltage - 2.0 Vdc Maximum low level input voltage - 0.8 Vdc Normalized fanout (each output): High level voltage - - - - - - - 20 Low level voltage- - - - - - - - 10 Ambient operating temperature range- - - - - - - - - - - - - - −55°C to 125°C
intended Use:
Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.
Document History