FORD - ESK-M99G148-B
DEADENER SHEETING, BITUMEN, SYNTHETIC SELF ADHESION, MOLDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 25 September 2006 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by these specifications is a low density, flexible, moldable, self adhesive deadener based on bitumen/synthetic and mineral filler with an anti-blocking surface finish on one side. The adhesive side is covered with a protective release.
Document History
May 7, 2012
DEADENER SHEETING, BITUMEN, SYNTHETIC SELF ADHESION, MOLDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a low density, flexible, moldable, self adhesive deadener based on bitumen/synthetic and mineral filler with an anti-blocking surface finish on one...
ESK-M99G148-B
September 25, 2006
DEADENER SHEETING, BITUMEN, SYNTHETIC SELF ADHESION, MOLDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a low density, flexible, moldable, self adhesive deadener based on bitumen/synthetic and mineral filler with an anti-blocking surface finish on one...
December 6, 1994
DEADENER, SHEETING - BITUMIN/SYNTHETIC - SELF ADHESIVE - MOLDABLE
1. SCOPE The material defined by this specification is a low density, flexible, moldable, self adhesive deadener based on bitumen/synthetic and mineral filler with an anti-blocking surface finish on...