FORD - ESK-M99G148-B

DEADENER, SHEETING - BITUMIN/SYNTHETIC - SELF ADHESIVE - MOLDABLE

inactive
Organization: FORD
Publication Date: 6 December 1994
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a low density, flexible, moldable, self adhesive deadener based on bitumen/synthetic and mineral filler with an anti-blocking surface finish on one side. The adhesive side is covered with a protective release.

Document History

May 7, 2012
DEADENER SHEETING, BITUMEN, SYNTHETIC SELF ADHESION, MOLDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a low density, flexible, moldable, self adhesive deadener based on bitumen/synthetic and mineral filler with an anti-blocking surface finish on one...
September 25, 2006
DEADENER SHEETING, BITUMEN, SYNTHETIC SELF ADHESION, MOLDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a low density, flexible, moldable, self adhesive deadener based on bitumen/synthetic and mineral filler with an anti-blocking surface finish on one...
ESK-M99G148-B
December 6, 1994
DEADENER, SHEETING - BITUMIN/SYNTHETIC - SELF ADHESIVE - MOLDABLE
1. SCOPE The material defined by this specification is a low density, flexible, moldable, self adhesive deadener based on bitumen/synthetic and mineral filler with an anti-blocking surface finish on...

References

Advertisement