DS/HD 516 S2/A1

Guide to use low voltage harmonized cables

inactive
Organization: DS
Publication Date: 27 August 2003
Status: inactive
Page Count: 10
ICS Code (Wires): 29.060.10
ICS Code (Cables): 29.060.20
scope:

This HD provides a guide to the proposed safe use of harmonized electric cables as presently covered in the various parts of: - HD 21 - Polyvinyl chloride insulated cables of rated voltage up to and including 450/750 V. - HD 22 - Rubber insulated cables of rated voltage up to and including 450/750 V.

Document History

October 29, 2008
Guide to use of low voltage harmonized cables
This HD provides a guide to the proposed safe use of harmonised electric cables as presently covered in the various parts of HD 21 and HD 22. These cables should only be used within the limits given...
DS/HD 516 S2/A1
August 27, 2003
Guide to use low voltage harmonized cables
This HD provides a guide to the proposed safe use of harmonized electric cables as presently covered in the various parts of: – HD 21 – Polyvinyl chloride insulated cables of rated voltage up to and...
February 11, 1998
Guide to use low voltage harmonized cables
This HD provides a guide to the proposed safe use of harmonized electric cables as presently covered in the various parts of: – HD 21 – Polyvinyl chloride insulated cables of rated voltage up to and...
Guide to use of low voltage harmonized cables
This HD provides a guide to the proposed safe use of harmonised electric cables as presently covered in the various parts of HD 21 and HD 22. These cables should only be used within the limits given...
Advertisement