DS/HD 516 S2
Guide to use low voltage harmonized cables
inactive
| Organization: | DS |
| Publication Date: | 11 February 1998 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Cables): | 29.060.20 |
scope:
This HD provides a guide to the proposed safe use of harmonized electric cables as presently covered in the various parts of: - HD 21 - Polyvinyl chloride insulated cables of rated voltage up to and including 450/750 V. - HD 22 - Rubber insulated cables of rated voltage up to and including 450/750 V.
Document History
October 29, 2008
Guide to use of low voltage harmonized cables
This HD provides a guide to the proposed safe use of harmonised electric cables as presently covered in the various parts of HD 21 and HD 22. These cables should only be used within the limits given...
August 27, 2003
Guide to use low voltage harmonized cables
This HD provides a guide to the proposed safe use of harmonized electric cables as presently covered in the various parts of: – HD 21 – Polyvinyl chloride insulated cables of rated voltage up to and...
DS/HD 516 S2
February 11, 1998
Guide to use low voltage harmonized cables
This HD provides a guide to the proposed safe use of harmonized electric cables as presently covered in the various parts of: – HD 21 – Polyvinyl chloride insulated cables of rated voltage up to and...
Guide to use of low voltage harmonized cables
This HD provides a guide to the proposed safe use of harmonised electric cables as presently covered in the various parts of HD 21 and HD 22. These cables should only be used within the limits given...