DS/EN 300019-1-4 V2.1.1

Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-7: Classification of environmental conditions; Portable and non-stationary use

inactive, Most Current
Organization: DS
Publication Date: 15 September 2003
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. The present document applies to equipment during portable and non-stationary use including periods of transfer, down time, maintenance and repair at locations defined in clauses 3 to 5.

Document History

DS/EN 300019-1-4 V2.1.1
September 15, 2003
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-7: Classification of environmental conditions; Portable and non-stationary use
The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low...
September 15, 2003
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-4: Classification of environmental conditions; Stationary use at non-weatherprotected locations
The purpose of the present document is to define a class of environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the...
Advertisement