DS/EN 300019-1-4

Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-4: Classification of environmental conditions; Stationary use at non-weatherprotected locations

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 September 2003
Status: active
Page Count: 16
ICS Code (Telecommunications in general): 33.020
scope:

The purpose of the present document is to define a class of environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the equipment, are included. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. The present document applies to equipment mounted for stationary use including periods of erection work, down time, maintenance and repair at non-weatherprotected locations defined in clause 5.

Document History

September 15, 2003
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-7: Classification of environmental conditions; Portable and non-stationary use
The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low...
DS/EN 300019-1-4
September 15, 2003
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-4: Classification of environmental conditions; Stationary use at non-weatherprotected locations
The purpose of the present document is to define a class of environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the...
Advertisement