DLA - SMD-5962-93057
MICROCIRCUIT, LINEAR, 1-, 2-, 6-, AND 8-CHANNEL, 12-BIT SERIAL I/O DATA ACQUISITION SYSTEMS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 July 1994 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Full scale error 01 LTC1291B 2 Channel 12-Bit Serial I/O Data Acquisition System ±0.5 LSB 02 LTC1292B 1 Channel 12-Bit Serial I/O Data Acquisition System ±0.5 LSB 03 LTC1293B 6 Channel 12-Bit Serial I/O Data Acquisition System ±0.5 LSB 04 LTC1294B 8 Channel 12-Bit Serial I/O Data Acquisition System ±0.5 LSB 05 LTC1291C 2 Channel 12-Bit Serial I/O Data Acquisition System ±1.0 LSB 06 LTC1292C 1 Channel 12-Bit Serial I/O Data Acquisition System ±1.0 LSB 07 LTC1293C 6 Channel 12-Bit Serial I/O Data Acquisition System ±1.0 LSB 08 LTC1294C 8 Channel 12-Bit Serial I/O Data Acquisition System ±1.0 LSB 09 LTC1291D 2 Channel 12-Bit Serial I/O Data Acquisition System ±4.0 LSB 10 LTC1292D 1 Channel 12-Bit Serial I/O Data Acquisition System ±4.0 LSB 11 LTC1293D 6 Channel 12-Bit Serial I/O Data Acquisition System ±4.0 LSB 12 LTC1294D 8 Channel 12-Bit Serial I/O Data Acquisition System ±4.0 LSB
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line P GDIP1-T8 or CDIP2-T8 8 Dual-in-line R GDIP1-T20 or CDIP2-T20 20 Dual-in-line
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VCC) to GND or V - - - - - - - - - - - - +12 V dc Negative supply voltage (V-) - - - - - - - - - - - - - - −6 V to GND Analog reference input voltage: Device types 01, 02, 05, 06, 09, and 10 - - - - - - - - −0.3 V dc to VCC + 0.3 V dc Device types 03, 04, 07, 08, 11, and 12 - - - - - - - - (V-) − 0.3 V dc to VCC + 0.3 V dc Digital input voltage - - - - - - - - - - - - - - - - - - −0.3 V dc to 12 V dc Digital output voltage - - - - - - - - - - - - - - - - - −0.3 V dc to VCC + 0.3 V dc Power dissipation (PD) - - - - - - - - - - - - - - - - - 500 mW Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Case outline E - - - - - - - - - - - - - - - - - - - - 65°C Case outline P - - - - - - - - - - - - - - - - - - - - 65°C Case outline R - - - - - - - - - - - - - - - - - - - - 65°C
Ambient operating temperature range - - - - - - - - - - - - - - - −55°C to +125°C Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - +4.5 V dc to 10 V dc Negative supply voltage range (V-): Device types 03, 04, 07, 08, 11, and 12 - - - - - - - - - - - - −5.5 V dc to 0 V dc Clock frequency at (fCLK) - - - - - - - - - - - - - - - - - - - - 0.1 MHz to 1.0 MHz Total cycle time (tCYC): Device types 01, 05, and 09 - - - - - - - - - - - - - - - - - - 18 CLK cycles + 500 ns Device types 02, 06, and 10 - - - - - - - - - - - - - - - - - - 14 CLK cycles + 2.5 μs Device types 03, 04, 07, 08, 11, and 12 - - - - - - - - - - - - 21 CLK cycles + 500 ns Setup time, CS↑ before CLK↓ - - - - - - - - - - - - - - - - - - - 50 ns Hold time, DIN after SCLK (thDI) - - - - - - - - - - - - - - - - - 50 ns Setup time, DIN stable before SCLK↓ - - - - - - - - - - - - - - - 50 ns CLK high time (tWHCLK) - - - - - - - - - - - - - - - - - - - - - - 300 ns CLK low time (tWLCLK) - - - - - - - - - - - - - - - - - - - - - - 400 ns CS high time between data transfer cycles - - - - - - - - - - - - 500 ns CS low time during data transfer: Device types 01, 05, and 09 - - - - - - - - - - - - - - - - - - 18 CLK cycles Device types 02, 06, and 10 - - - - - - - - - - - - - - - - - - 14 CLK cycles Device types 03, 04, 07, 08, 11, and 12 - - - - - - - - - - - - 21 CLK cycles
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History