DS/EN 300633 V1.2.1
Fixed Radio Systems; Point-to-point equipment; Low and medium capacity point-to-point digital radio systems operating in the frequency range 2,1 GHz to 2,6 GHz
| Organization: | DS |
| Publication Date: | 15 November 2000 |
| Status: | active |
| ICS Code (Transmission systems): | 33.040.20 |
scope:
The present document specifies the minimum performance parameters for terrestrial low and medium capacity Point-to-Point (P-P) digital fixed service radio relay equipment operating in the range 2,1 to 2,6 GHz. The requirements and limits given in the present document are relevant to all environmental conditions for the chosen climatic class. Test methods are under study. Digital systems are intended to be used for P-P connections in local and regional networks at data rates of N ×64 kbit/s, N ×2 Mbit/s (N = 1, 2, 4, 8, 16), 2 ×8 Mbit/s and 34 Mbit/s. Other data rates may also be foreseen. Typical applications include:
Document History