DLA - SMD-5962-89904
MICROCIRCUIT, LINEAR, QUAD, LOW POWER PRECISION COMPARATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 April 1990 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 CMP404A Quad low-power precision comparator 02 CMP404B Quad low-power precision comparator 03 CMP04B Quad low-power precision comparator
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case out line C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package
Supply voltage - - - - - - - - - - - - - - - - - - - 36 V or ±18 V Input voltage - - - - - - - - - - - - - - - - - - - −0.3 V to V+ Output voltage - - - - - - - - - - - - - - - - - - - −0.3 V to 36 V Power dissipation - - - - - - - - - - - - - - - - - - 500 mW 1/ Input current - - - - - - - - - - - - - - - - - - - - 20 mA 2/ Output short-circuit to V+ - - - - - - - - - - - - - 50 mA 3/ Lead temperature (soldering, 60 seconds) - - - - - - +300°C Operating temperature range - - - - - - - - - - - - - −55°C to +125°C Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (ΘJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA) - - - - 100°C/W
Supply voltage (V+) - - - - - - - - - - - - - - - - - 5 V Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History