ISO 2692

Technical drawings - Geometrical tolerancing - Maximum material principle

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1988
Status: inactive
Page Count: 28
ICS Code (Mechanical engineering drawings): 01.100.20

Document History

June 1, 2021
Geometrical product specifications (GPS) — Geometrical tolerancing — Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This document defines the maximum material requirement (MMR), the least material requirement (LMR) and the reciprocity requirement (RPR). These requirements can only be applied to linear features of...
December 15, 2014
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to features of size....
December 15, 2006
Geometrical product specifications (GPS) Geometrical tolerancing Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications. These requirements are used to...
October 1, 1992
Technical drawings - Geometrical tolerancing - Maximum material principle AMEDNTMENT 1: Last material requirement
A description is not available for this item.
ISO 2692
December 15, 1988
Technical drawings - Geometrical tolerancing - Maximum material principle
A description is not available for this item.
Advertisement