ISO 2692

Geometrical product specifications (GPS) Geometrical tolerancing Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 2006
Status: inactive
Page Count: 38
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications.

These requirements are used to control specific functions of workpieces where size and geometry are interdependent, e.g. to fulfil the functions "assembly of parts" (for maximum material requirement) and "minimum wall thickness" (for least material requirement). However, the maximum material requirement and least material requirement are also used to fulfil other functional design requirements.

Document History

June 1, 2021
Geometrical product specifications (GPS) — Geometrical tolerancing — Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This document defines the maximum material requirement (MMR), the least material requirement (LMR) and the reciprocity requirement (RPR). These requirements can only be applied to linear features of...
December 15, 2014
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to features of size....
ISO 2692
December 15, 2006
Geometrical product specifications (GPS) Geometrical tolerancing Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This International Standard defines the maximum material requirement, the least material requirement and the reciprocity requirement, and specifies their applications. These requirements are used to...
October 1, 1992
Technical drawings - Geometrical tolerancing - Maximum material principle AMEDNTMENT 1: Last material requirement
A description is not available for this item.
December 15, 1988
Technical drawings - Geometrical tolerancing - Maximum material principle
A description is not available for this item.

References

Advertisement