DLA - SMD-5962-94578
MICROCIRCUIT, DIGITAL, 32-BIT MICROPROCESSOR MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 5 February 1997 |
| Status: | active |
| Page Count: | 39 |
scope:
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.
The PIN is as shown in the following example:
Device classes N, Q, and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function Temperature Range Speed 01 80502 32-bit Microprocessor −55°C to +125°C 50/100 MHz 02 80502 32-bit Microprocessor −40°C to +110°C 50/100 MHz 03 80502 32-bit Microprocessor −40°C to +85°C 50/100 MHz 04 80502 32-bit Microprocessor −55°C to +125°C 60/120 MHz 05 80502 32-bit Microprocessor −40°C to +110°C 60/120 MHz 06 80502 32-bit Microprocessor −40°C to +85°C 60/120 MHz 07 80502 32-bit Microprocessor −55°C to +125°C 66/133 MHz 08 80502 32-bit Microprocessor −40°C to +110°C 66/133 MHz 09 80502 32-bit Microprocessor −40°C to +85°C 66/133 MHz
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A N Certification and qualification to MIL-PRF-38535 with a nontraditional performance environment 1/ Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figures 1 296 Staggered Pin Grid Array
The lead finish is as specified in MIL-PRF-38535 for device classes N, Q, and V or MIL-PRF-38535, appendix A for device class M.
Storage Temperature Range ....................
Case Operating Temperature Range
device type 01, 04 and 07 ....................
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) ................. 97.6 percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History