IEEE 1057

Trial-Use Standard for Digitizing Waveform Recorders

inactive
Buy Now
Organization: IEEE
Publication Date: 1 July 1989
Status: inactive
Page Count: 40
scope:

Coverage. Instruments covered by this trialuse standard are electronic digitizing waveform recorders, waveform analyzers, and digitizing oscilloscopes with digital outputs. This trial-use standard is directed toward, but not restricted to, general-purpose waveform recorders and analyzers. Special applications may require additional manufacturer information and verification tests.

Purpose. The purpose of this trial-use standard is to provide common terminology and methods for describing the performance of waveform recorders. is meant for users and manufacturers of these devices. The main body presents many performance features, sources o f error, hardware. 1.2 Purpose. The purpose of this trial-use standard is to provide common terminology and methods for describing the performance of waveform recorders. It is meant for users and manufacturers of these devices. The main body presents many performance features, sources of error, test methods. The tests are meant to be used manufacturers to locate and, it is hoped, correct sources of error in the hardware.

Document History

September 28, 2017
Digitizing Waveform Recorders
This standard defines specifications and describes test methods for measuring the performance of electronic digitizing waveform recorders, waveform analyzers, and digitizing oscilloscopes with...
December 5, 2007
Standard for Digitizing Waveform Recorders
Instruments covered by this standard are electronic digitizing waveform recorders, waveform analyzers, and digitizing oscilloscopes with digital outputs. This standard is directed toward, but not...
June 14, 1994
Standard for Digitizing Waveform Recorders
Instruments covered by this standard are electronic digitizing waveform recorders, waveform analyzers, and digitizing oscilloscopes with digital outputs. This standard is directed toward, but not...
January 1, 1994
Standard for Digitizing Waveform Recorders
A description is not available for this item.
IEEE 1057
July 1, 1989
Trial-Use Standard for Digitizing Waveform Recorders
Coverage. Instruments covered by this trialuse standard are electronic digitizing waveform recorders, waveform analyzers, and digitizing oscilloscopes with digital outputs. This trial-use standard is...
Advertisement