IEC 60721-3-4
Classification of Environmental Conditions - Part 3: Classification of Groups of Environmental Parameters and Their Severities - Section 4: Stationary Use at Non-Weatherprotected Locations
| Organization: | IEC |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 68 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This section of IEC 721-3 classifies groups of environmental parameters and their severities to which products are subjected when mounted for stationary use at locations which are non-weatherprotected
Locations which are non-weatherprotected
The environmental conditions specified in this standard are limited to those which may directly affect the performance of products. Only environmental conditions as such are considered. No special description of the effects of these conditions on the products is given.
Environmental conditions directly related to fire or explosion hazards and conditions related to ionizing radiation are excluded. Any other unforeseen incidents are also excluded. The possiblity of their occurence should be taken into account in special cases.
Microclimate within a product is not included.
Conditions of stationary use at weatherprotectd locations, portable and non-stationary use, use in vehicles and ships, and conditions of storage and transportation are given in other sections of IEC 721-3.
A limited number of classes of environmental conditions is given, covering a broad field of application. The user of this standard should select the lowest classification necessary for covering the conditions of the intended use. Some guidance of this is given in annex A.
Document History