DS/IEC 721-2-1

Classification of evironmental conditions – Part 2: Environmental conditions appearing in nature – Temperature and humidity

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 July 1990
Status: active
Page Count: 48
ICS Code (Environmental testing): 19.040
scope:

The standard presents types of open-air climate in terms of temperature and humidity. Intended to be used as a part of the background material when selecting appropriate temperature and humidity severities for product applications.

Document History

September 26, 1994
Semiconductor devices - Discrete devices and integrated circ uits - Part 2: Rectifier diodes
Deals with rectifier diodes such as avalanche, controlled av alanche or fast-switching. Must be used together with Public ation 747-1 for all basic information
DS/IEC 721-2-1
July 2, 1990
Classification of evironmental conditions – Part 2: Environmental conditions appearing in nature – Temperature and humidity
The standard presents types of open-air climate in terms of temperature and humidity. Intended to be used as a part of the background material when selecting appropriate temperature and humidity...
Classification of environmental conditions - Part 2: Env ironmental conditions appearing in nature - Temperature and humidity
The standard presents types of open-air climate in terms of temperature and humidity. Intended to be used as a part of t he background material when selecting appropriate temperatur e and humidity...
Advertisement