DS/IEC 721-2-1

Classification of environmental conditions - Part 2: Env ironmental conditions appearing in nature - Temperature and humidity

inactive, Most Current
Organization: DS
Status: inactive
scope:

The standard presents types of open-air climate in terms of temperature and humidity. Intended to be used as a part of t he background material when selecting appropriate temperatur e and humidity severities for product applications

Document History

September 26, 1994
Semiconductor devices - Discrete devices and integrated circ uits - Part 2: Rectifier diodes
Deals with rectifier diodes such as avalanche, controlled av alanche or fast-switching. Must be used together with Public ation 747-1 for all basic information
July 2, 1990
Classification of evironmental conditions – Part 2: Environmental conditions appearing in nature – Temperature and humidity
The standard presents types of open-air climate in terms of temperature and humidity. Intended to be used as a part of the background material when selecting appropriate temperature and humidity...
DS/IEC 721-2-1
Classification of environmental conditions - Part 2: Env ironmental conditions appearing in nature - Temperature and humidity
The standard presents types of open-air climate in terms of temperature and humidity. Intended to be used as a part of t he background material when selecting appropriate temperatur e and humidity...

References

Advertisement