DLA - SMD-5962-82008 REV H

MICROCIRCUIT, MEMORY, DIGITAL, SCHOTTKY BIPOLAR 32K PROGRAMMABLE READ ONLY MEMORY (PROM), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 August 1993
Status: inactive
Page Count: 23
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN number shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device types Generic number Circuit function Access time 01 See 6.6 4096 words × 8 bits per word PROM, T.S. 95 02 See 6.6 4096 words × 8 bits per word PROM, T.S. 55 03 See 6.6 4096 words × 8 bits per word PROM, T.S. 40 04 See 6.6 4096 words × 8 bits per word PROM, T.S. 70

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline J D-3 (24-lead, 1.290" × .610" × .225"), dual-in-line package K F-6 (24-lead, .640" × .420" ×. 090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package X C-12 (32-terminal, .560" × .458" × .120"), rectangular leadless chip carrier package 3 C-4 (28-terminal, .460" × .460" ×.100"), square leadless chip carrier package

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - - - - - - - 5.5 V dc Storage temperature range- - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) 1/ J, K, L, X, and 3 - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Output voltage applied - - - - - - - - - - - - - - - - - - - - - - 0.3 V dc to +VCC Output sink current - - - - - - - - - - - - - - - - - - - - - - - - 100 mA Maximum power dissipation (PD) 2/- - - - - - - - - - - - - - - - 1.04 W dc Maximum junction temperature (TJ) - - - - - - - - - - - - - - - - 175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - - - - - - - - 0.8 V dc Normalized fanout (each output) - - - - - - - - - - - - - - - - - - 12 mA Case operating temperature range (TC)- - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 16, 2017
MICROCIRCUIT, MEMORY, DIGITAL, SCHOTTKY BIPOLAR 32K PROGRAMMABLE READ ONLY MEMORY (PROM), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 10, 2010
MICROCIRCUIT, MEMORY, DIGITAL, SCHOTTKY BIPOLAR 32K PROGRAMMABLE READ ONLY MEMORY (PROM), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 30, 2005
MICROCIRCUIT, MEMORY, DIGITAL, SCHOTTKY BIPOLAR 32K PROGRAMMABLE READ ONLY MEMORY (PROM), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 29, 1997
MICROCIRCUIT, MEMORY, DIGITAL, SCHOTTKY BIPOLAR 32K PROGRAMMABLE READ ONLY MEMORY (PROM), MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN number shall be as shown in...
SMD-5962-82008 REV H
August 10, 1993
MICROCIRCUIT, MEMORY, DIGITAL, SCHOTTKY BIPOLAR 32K PROGRAMMABLE READ ONLY MEMORY (PROM), MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 12, 1993
MICROCIRCUIT, MEMORY, DIGITAL, SCHOTTKY BIPOLAR 32K PROGRAMMABLE READ ONLY MEMORY (PROM), MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement