FORD WSB-M1C239-A

GREASE, INORGANIC GELLED, HIGH VISCOSITY SYNTHETIC HYDROCARBON OIL, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 29 April 2004
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is a NLGI 2 grease containing an inorganically gelled water resistant grease based on a stabilized, high viscosity synthetic hydrocarbon oil. This grease is mildly thixotropic. The lubricant operating temperature range is -30 °C to 150 °C.

Document History

February 3, 2023
GREASE, SYNTHETIC HYDROCARBON OIL, SILICA THICKENED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 2 polyalphaolefin based grease thickened with silica.
February 1, 2022
GREASE, SYNTHETIC HYDROCARBON OIL, SILICA THICKENED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 2 polyalphaolefin based grease thickened with silica.
February 16, 2012
GREASE, SYNTHETIC HYDROCARBON OIL, SILICA THICKENED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 2 polyalphaolefin based grease thickened with silica.
FORD WSB-M1C239-A
April 29, 2004
GREASE, INORGANIC GELLED, HIGH VISCOSITY SYNTHETIC HYDROCARBON OIL, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a NLGI 2 grease containing an inorganically gelled water resistant grease based on a stabilized, high viscosity synthetic hydrocarbon oil. This...
April 24, 1992
GREASE, INORGANIC GELLED, HIGH VISCOSITY, SYNTHETIC HYDROCARBON OIL, NLGI 2
1. SCOPE The material defined by this specification is a NLGI 2 grease containing an inorganically gelled water resistant grease based on a stabilized, high viscosity synthetic hydrocarbon oil. This...

References

Advertisement