FORD - WSB-M1C239-A
GREASE, SYNTHETIC HYDROCARBON OIL, SILICA THICKENED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 1 February 2022 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is a NLGI Grade 2 polyalphaolefin based grease thickened with silica.
Document History
February 3, 2023
GREASE, SYNTHETIC HYDROCARBON OIL, SILICA THICKENED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 2 polyalphaolefin based grease thickened with silica.
WSB-M1C239-A
February 1, 2022
GREASE, SYNTHETIC HYDROCARBON OIL, SILICA THICKENED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 2 polyalphaolefin based grease thickened with silica.
February 16, 2012
GREASE, SYNTHETIC HYDROCARBON OIL, SILICA THICKENED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 2 polyalphaolefin based grease thickened with silica.
April 29, 2004
GREASE, INORGANIC GELLED, HIGH VISCOSITY SYNTHETIC HYDROCARBON OIL, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a NLGI 2 grease containing an inorganically gelled water resistant grease based on a stabilized, high viscosity synthetic hydrocarbon oil. This...
April 24, 1992
GREASE, INORGANIC GELLED, HIGH VISCOSITY, SYNTHETIC HYDROCARBON OIL, NLGI 2
1. SCOPE The material defined by this specification is a NLGI 2 grease containing an inorganically gelled water resistant grease based on a stabilized, high viscosity synthetic hydrocarbon oil. This...