DLA - SMD-5962-94631 REV C

MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 23 August 2004
Status: inactive
Page Count: 13

Document History

October 2, 2023
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
February 12, 2019
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 1, 2012
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-94631 REV C
August 23, 2004
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
April 2, 2004
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
November 9, 1998
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
May 15, 1997
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement