NEMA - ANSI/NEMA WC 57

Control Cables

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1990
Status: inactive
Page Count: 50

Document History

January 1, 2021
Standard for Control, Thermocouple Extension, and Instrumentation Cables
This standard applies to materials, construction, and testing of multiconductor control, thermocouple extension, and instrumentation cables rated up to and including 125°C. Control cables are...
January 1, 2014
Standard for Control, Thermocouple Extension, and Instrumentation Cables
This standard applies to materials, construction, and testing of multiconductor control, thermocouple extension, and instrumentation cables rated up to and including 125oC. Control cables are...
January 1, 2004
Standard for Control, Thermocouple Extension, and Instrumentation Cables
This standard applies to materials, construction, and testing of multiconductor control, thermocouple extension, and instrumentation cables rated up to and including 125oC. Control cables are...
January 1, 1995
Standard for Control Cables
A description is not available for this item.
January 1, 1995
Standard for Control Cables
A description is not available for this item.
ANSI/NEMA WC 57
January 1, 1990
Control Cables
A description is not available for this item.
Advertisement