NEMA - ANSI/NEMA WC 57
Standard for Control Cables
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 65 |
Document History
January 1, 2021
Standard for Control, Thermocouple Extension, and Instrumentation Cables
This standard applies to materials, construction, and testing of multiconductor control, thermocouple extension, and instrumentation cables rated up to and including 125°C. Control cables are...
January 1, 2014
Standard for Control, Thermocouple Extension, and Instrumentation Cables
This standard applies to materials, construction, and testing of multiconductor control, thermocouple extension, and instrumentation cables rated up to and including 125oC. Control cables are...
January 1, 2004
Standard for Control, Thermocouple Extension, and Instrumentation Cables
This standard applies to materials, construction, and testing of multiconductor control, thermocouple extension, and instrumentation cables rated up to and including 125oC. Control cables are...
ANSI/NEMA WC 57
January 1, 1995
Standard for Control Cables
A description is not available for this item.