DLA - SMD-5962-97506

MICROCIRCUIT, HYBRID, DIGITAL, QUAD, (4 X 32-BIT) MICROCONTROLLER, +5 VOLT SUPPLY

inactive
Organization: DLA
Publication Date: 19 September 1997
Status: inactive
Page Count: 52
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD14060BF/QML-4 Quad digital signal processor, +5 V supply, 40 MHz

This device class designator shall be a single letter identifying the product assurance level as follows:

Device Class Device performance documentation D, E, G, H, or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 308 Quad ceramic flat pack

The lead finish shall be as specified in MIL-PRF-38534.

Supply voltage (VDD)............................. −0.3 V dc to +7.0 V dc Input voltage (VIN).............................. −0.5 V dc to VDD + 0.5 V dc Output voltage swing (VOUT)...................... −0.3 V dc to VDD + 0.5 V dc Load capacitance................................. 200 pF Junction temperature under bias (TJ)............. +130°C Junction to case temperature (θJC)............... 0.36°C/W Lead temperature soldering (5 seconds)............ +280°C Storage temperature range........................ −65°C to +150°C

Supply voltage (VDD)............................... +4 75 V dc to +5.25 V dc Case operating temperature range (TC) ............. −40°C to + 100°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 31, 2003
MICROCIRCUIT, HYBRID, DIGITAL, QUAD, (4 X 32-BIT) MICROCONTROLLER, +5 VOLT SUPPLY
A description is not available for this item.
October 8, 1999
MICROCIRCUIT, HYBRID, DIGITAL, QUAD, (4 X 32-BIT) MICROCONTROLLER, +5 VOLT SUPPLY
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
March 23, 1998
MICROCIRCUIT, HYBRID, DIGITAL, QUAD, (4 X 32-BIT) MICROCONTROLLER, +5 VOLT SUPPLY
A description is not available for this item.
SMD-5962-97506
September 19, 1997
MICROCIRCUIT, HYBRID, DIGITAL, QUAD, (4 X 32-BIT) MICROCONTROLLER, +5 VOLT SUPPLY
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement