DLA - SMD-5962-90627

MICROCIRCUIT, LINEAR, VOLTAGE COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 April 1992
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LT1011A Voltage comparator 02 LT1011 Voltage comparator

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline G A-1 (8-lead, .370" × .185"), metal can P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package

Positive supply voltage (V+) - - - - - - - - - - - - +18 V dc Negative supply voltage (V−) - - - - - - - - - - - - −18 V dc Supply voltage (V+ to V−) - - - - - - - - - - - - - - 36 V dc Output to negative supply (OUTPUT to V−) - - - - - - 50 V dc Ground to negative supply (GROUND to V−) - - - - - - 30 V dc Differential input voltage - - - - - - - - - - - - - ±36 V dc Voltage at strobe pin - - - - - - - - - - - - - - - - 5 V dc Power dissipation (PD) - - - - - - - - - - - - - - - 200 mW Input voltage - - - - - - - - - - - - - - - - - - - - Equal to supplies 1/ Output short circuit duration - - - - - - - - - - - - 10 seconds Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (ΘJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA): Case G - - - - - - - - - - - - - - - - - - - - - - 150°C/W Case P - - - - - - - - - - - - - - - - - - - - - - 100°C/W Output strobe current (ISTR) - - - - - - - - - - - - 5 mA Output sink current (ISINK) - - - - - - - - - - - - - 50 mA

Supply voltage (V±) - - - - - - - - - - - - - - - - - ±15 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 13, 2021
MICROCIRCUIT, LINEAR, VOLTAGE COMPARATOR, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 3, 2016
MICROCIRCUIT, LINEAR, VOLTAGE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 2, 2011
MICROCIRCUIT, LINEAR, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
April 17, 2003
MICROCIRCUIT, LINEAR, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
July 24, 2000
MICROCIRCUIT, LINEAR, VOLTAGE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 13, 1994
MICROCIRCUIT, LINEAR, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90627
April 2, 1992
MICROCIRCUIT, LINEAR, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement