IEC 61089

Amendment 1 Round wire concentric lay overhead electrical stranded conductors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 1997
Status: active
Page Count: 18
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This International Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of combinations of any of the following metal wires:

a) hard-drawn aluminium as per IEC 889 designated A1*;

b) aluminium alloy type B as per IEC 104 designated A2*;

c) aluminium alloy type A as per IEC 104 designated A3* (and when applicable to the following cores, as per IEC 888);

d) regular strength steel, designated S1A or S1B, where A and B are zinc coating classes, corresponding respectively to classes 1 and 2;

e) high strength steel, designated S2A or S2B;

f) extra high strength steel, designated S3A.

The conductor designations included in this standard are:

A1, A2, A3,

A1/S1A, A1/S1B, A1/S2A, A1/S2B, A1/S3A, A2/S1A,

A2/S1B, A2/S3A, A3/S1A,

A3/S1B, A3/S3A, A1/A2, A1/A3.

* The resistivity of these metals is as follows (in increasing order):

A1: 28,264 nΩm (corresponding to 61% IACS),

A2: 32,530 nΩm (corresponding to 53% IACS),

A3: 32,840 nΩm (corresponding to 52,5% IACS).

Document History

IEC 61089
May 1, 1997
Amendment 1 Round wire concentric lay overhead electrical stranded conductors
This International Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of combinations of any of the following...
May 1, 1991
Round Wire Concentric Lay Overhead Electrical Stranded Conductors First Edition
A description is not available for this item.

References

Advertisement