DSF/prEN ISO 9809-3
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 3: Normalized steel cylinders (ISO/DIS 9809-3:2008)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This part of ISO 9809 sets out minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable normalized or normalized and tempered seamless steel gas cylinders of water capacities from 0,5 l up to and including 150 l for compressed, liquefied and dissolved gases.
NOTE 1 If so desired, cylinders of water capacity less than 0,5 l may be manufactured and certified to this part of ISO 9809.
NOTE 2 For quenched and tempered cylinders with maximum tensile strength less than 1 100 MPa refer to ISO 9809-1.
For quenched and tempered cylinders with maximum tensile strength ¡Ý 1 100 MPa refer to ISO 9809-2.
Document History