ASME B36.19M

Stainless Steel Pipe

inactive
Buy Now
Organization: ASME
Publication Date: 25 October 2004
Status: inactive
Page Count: 18
scope:

This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures.

The word pipe is used, as distinguished from tube, to apply to tubular products of dimensions commonly used for pipeline and piping systems. Pipes NPS 12 (DN 300) and smaller have outside diameters numerically larger than their corresponding sizes. In contrast, the outside diameters of tubes are numerically identical to the size number for all sizes.

The wall thicknesses for NPS 14 through 22, inclusive (DN 350-550, inclusive), of Schedule 10S; NPS 12 (DN 300) of Schedule 40S; and NPS 10 and 12 (DN 250 and 300) of Schedule 80S are not the same as those of ASME B36.10M. The suffix "S" in the schedule number is used to differentiate B36.19M pipe from B36.10M pipe. ASME B36.10M includes other pipe thicknesses that are also commercially available with stainless steel material.

Document History

May 31, 2022
Welded and Seamless Wrought Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word “pipe” is used, as distinguished from...
May 31, 2022
Welded and Seamless Wrought Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word “pipe” is used, as distinguished from...
September 19, 2018
Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from...
ASME B36.19M
October 25, 2004
Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from...
October 25, 2004
Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from...
January 1, 1985
Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe. The word pipe is used as distinguished from tube to apply to tubular products of...
January 1, 1985
Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe. The word pipe is used as distinguished from tube to apply to tubular products of dimensions...
January 1, 1976
Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe. The word pipe is used as distinguished from tube to apply to tubular products of...
January 1, 1965
Stainless Steel Pipe
These standards shall be known as the "American Standard for Stainless Steel Pipe." The word pipe is used as distinguished from tubing, restricting the term pipe and therefore the scope of these...
January 1, 1952
Stainless Steel Pipe
These standards shall be known as ·the "American Standard for Stainless Steel Pipe." The word pipe is used as distinguished from tubing, restricting the term pipe and therefore the scope of these...

References

Advertisement