ASME B36.19M

Stainless Steel Pipe

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1985
Status: inactive
Page Count: 13
scope:

This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe.

The word pipe is used as distinguished from tube to apply to tubular products of dimensions commonly used for pipeline and piping systems, Pipe dimensions of sizes 1a2n d smaller have outside diameters numerically larger than the corresponding size. In contrast, the outside diameters of tubes are numerically identical to the size number for all sizes.

The wall thicknesses for sizes 14 through 22 inclusive of Schedule lOS, for size 12 of Schedule 40S, and for sizes 10 and 12o f Schedule 80s are not thsea me as those of ANWASME B36.10M. The suffix "S" in the Schedule Number is used to differentiate B36.19M pipe from B36.10M pipe. ANWASME B36.10M includes other pipe thicknesses which are also commercially available with stainless steel material.

Document History

May 31, 2022
Welded and Seamless Wrought Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word “pipe” is used, as distinguished from...
May 31, 2022
Welded and Seamless Wrought Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word “pipe” is used, as distinguished from...
September 19, 2018
Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from...
October 25, 2004
Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from...
October 25, 2004
Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from...
ASME B36.19M
January 1, 1985
Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe. The word pipe is used as distinguished from tube to apply to tubular products of...
January 1, 1985
Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe. The word pipe is used as distinguished from tube to apply to tubular products of dimensions...
January 1, 1976
Stainless Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe. The word pipe is used as distinguished from tube to apply to tubular products of...
January 1, 1965
Stainless Steel Pipe
These standards shall be known as the "American Standard for Stainless Steel Pipe." The word pipe is used as distinguished from tubing, restricting the term pipe and therefore the scope of these...
January 1, 1952
Stainless Steel Pipe
These standards shall be known as ·the "American Standard for Stainless Steel Pipe." The word pipe is used as distinguished from tubing, restricting the term pipe and therefore the scope of these...
Advertisement