ISO 1151-9

Flight Dynamics - Concepts, Quantities and Symbols - Part 9: Models of Atmospheric Motions Along the Trajectory of the Aircraft

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 1993
Status: active
Page Count: 12
ICS Code (Quantities and units): 01.060
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

Introduction

This pari of ISO 1151 deals with the concepts and quantities characterizing models of the air motions affecting the dynamic behaviour of the aircraft.

The aircraft motion is only influenced by the wind velocity field in the space surrounding the aircraft trajectory (8.2.1) and by its variations with time. In flight dynamic problems, it is usual to represent this field and its variations with time by considering mathematic models, which are schematic representations of the real wind.

In this part of ISO 1151, the following models are defined:

- constant wind (9.1);

- wind gradients (9.2);

- discrete gusts (9.3);

- three-dimensional wind models (9.4);

- vortices (9.5);

- continuous turbulence (9.6).

In these models it is assumed that the air motions are not perturbed by the presence of the aircraft itself. Other models can be defined by superposition of these models."

Document History

October 1, 1998
Flight Dynamics - Concepts, Quantities and Symbols - Part 9: Models of Atmospheric Motions Along the Trajectory of the Aircraft AMENDMENT 1: Turbulence
A description is not available for this item.
ISO 1151-9
September 15, 1993
Flight Dynamics - Concepts, Quantities and Symbols - Part 9: Models of Atmospheric Motions Along the Trajectory of the Aircraft
Introduction This pari of ISO 1151 deals with the concepts and quantities characterizing models of the air motions affecting the dynamic behaviour of the aircraft. The aircraft motion is only...

References

Advertisement