DIN 878
Dial gauges
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 1983 |
| Status: | inactive |
| ICS Code (Measuring instruments): | 17.040.30 |
Document History
July 1, 2018
Geometrical product specifications (GPS) - Mechanical dial gauges - Limits for measurement errors
This standard applies to mechanical dial gauges as in DIN EN ISO 463 having scale intervals of 0,01 mm and a measuring range of 0,4 mm, 0,8 mm, 3 mm, 5 mm, and 10 mm.
It specifies the maximum...
June 1, 2006
Geometrical product specifications (GPS) - Mechanical dial gauges - Limits for metrological characteristics
A description is not available for this item.
DIN 878
October 1, 1983
Dial gauges
A description is not available for this item.